TE Connectivity DC Filters 2443555-9

Description
Electrical Characteristics Current Rating (AMP) : 450 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 450 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2443555-9 - TE Connectivity
Berwyn, PA, United States
DC Filters
2443555-9
DC Filters 2443555-9
Electrical Characteristics Current Rating (AMP) : 450 Operating Voltage (VDC) : 1500 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 450
  • Operating Voltage (VDC) : 1500

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filter Modules - 174-2443555-9-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-2443555-9-ND
Power Line Filter Modules 174-2443555-9-ND
LINE FLTR 1500VDC 450A CHASS MNT

LINE FLTR 1500VDC 450A CHASS MNT

Buy Now Datasheet
Power Line Filters - 2748294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2748294
Power Line Filters 2748294
EMI Power Line Filters 450 EVX C A

EMI Power Line Filters 450 EVX C A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2443555-9 174-2443555-9-ND 2748294
Product Name DC Filters Power Line Filter Modules Power Line Filters
Filter Type DC DC
Standards and Certifications RoHS RoHS
Rated Current 450 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
IEC Filters - 2660110 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-10KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
IEC Filters - 2660113 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details