TE Connectivity DC Filters 2443554-6

Description
Electrical Characteristics Current Rating (AMP) : 300 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 300 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2443554-6 - TE Connectivity
Berwyn, PA, United States
DC Filters
2443554-6
DC Filters 2443554-6
Electrical Characteristics Current Rating (AMP) : 300 Operating Voltage (VDC) : 1000 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -40 - 100

Electrical Characteristics


  • Current Rating (AMP) : 300
  • Operating Voltage (VDC) : 1000

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 100
Buy Now Datasheet
Power Line Filter Modules - 174-2443554-6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-2443554-6-ND
Power Line Filter Modules 174-2443554-6-ND
LINE FLTR 1000VDC 300A CHASS MNT

LINE FLTR 1000VDC 300A CHASS MNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2443554-6 174-2443554-6-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC DC
Standards and Certifications RoHS
Rated Current 300 amps
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
Power Line Filter Modules - 174-150KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
IEC Filters - 2660153 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers