TE Connectivity Mechanical Connectors 2443347-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 44.6, 46.5 Compatible Conductor Range (AWGKC) : 2500 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 50
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 44.6, 46.5 Compatible Conductor Range (AWGKC) : 2500 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2443347-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2443347-1
Mechanical Connectors 2443347-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 44.6, 46.5 Compatible Conductor Range (AWGKC) : 2500 - 2500 Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Product Availability Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Stud Size : 50

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stud, Stranded
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 8

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 44.6, 46.5
  • Compatible Conductor Range (AWGKC) : 2500 - 2500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 550

Industry Standards


  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Connector

Product Availability


  • Product Availability : Asia (Except China), Americas, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted
  • Stud Size : 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2443347-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details