TE Connectivity RF Terminators 2441521-1

Description
Body Features Body Material : Brass Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Operating Temperature Range : -65 - 80 DEGC  [-85 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Operating Temperature Range : -65 - 80 DEGC  [-85 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 2441521-1 - TE Connectivity
Berwyn, PA, United States
RF Terminators
2441521-1
RF Terminators 2441521-1
Body Features Body Material : Brass Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Operating Temperature Range : -65 - 80 DEGC  [-85 - 176 DEGF ]

Body Features


  • Body Material : Brass

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Operating Temperature Range : -65 - 80 DEGC  [-85 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 2441521-1
Product Name RF Terminators
Impedance 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details