Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1
Dimensions Compatible Cable Diameter (Max) : 40.5 MM [1.594 INCH ] Compatible Cable Diameter (Min) : 17.5 MM [.689 INCH ] Expanded Inside Diameter (Min) : 45 MM [1.772 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, HD631.2, IEC 60684-3-248
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Weather Resistant, Damage Resistance, Salt Water Resistant, Water Resistant, Moisture Resistant, Flame-Retardant Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2:1
Dimensions
- Compatible Cable Diameter (Max) : 40.5 MM [1.594 INCH ]
- Compatible Cable Diameter (Min) : 17.5 MM [.689 INCH ]
- Expanded Inside Diameter (Min) : 45 MM [1.772 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, HD631.2, IEC 60684-3-248
Product Availability
- Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Weather Resistant, Damage Resistance, Salt Water Resistant, Water Resistant, Moisture Resistant, Flame-Retardant Resistance