TE Connectivity ANSI Street Lighting Receptacles 2439396-2

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Dimmable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Dimmable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Receptacles - 2439396-2 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Receptacles
2439396-2
ANSI Street Lighting Receptacles 2439396-2
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Dimmable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Electrical Characteristics Operating Voltage (VAC) : 480 Industry Standards Compatible With Agency/Standards Products : ANSI Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Not Dimmable
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Electrical Characteristics


  • Operating Voltage (VAC) : 480

Industry Standards


  • Compatible With Agency/Standards Products : ANSI

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Component
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2439396-2
Product Name ANSI Street Lighting Receptacles
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468075-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609157-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details