TE Connectivity Applicators 2437260-1

Description
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 2.67 - 3.02 MM  [.105 - .119 INCH ] Wire Crimp Width : 4.31 MM  [.17 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote
Description
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 2.67 - 3.02 MM  [.105 - .119 INCH ] Wire Crimp Width : 4.31 MM  [.17 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2437260-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2437260-1
Applicators 2437260-1
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 2.67 - 3.02 MM  [.105 - .119 INCH ] Wire Crimp Width : 4.31 MM  [.17 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Insulation Diameter Range : 2.67 - 3.02 MM  [.105 - .119 INCH ]
  • Wire Crimp Width : 4.31 MM  [.17 INCH ]

Other


  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 135.79 mm (5.35'') Shut Height Terminator, 40 mm (1.62") Stroke Terminator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2437260-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803248-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803323-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details