TE Connectivity Dead Break Connections 2437234-1

Description
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 300, 150 - 300 Dead Break Connection Conductor Diameter (MM) : 11. - 21.6 Dead Break Connection Insulation Diameter (MM) : 24.3 - 34.6, 23 - 32.3, 21.6 - 30.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 24 Housing Features Armoring : No Industry Standards Design Specification : CENELEC HD 629.1 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Rubber Product Family : ELBC Screened : Screened
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 300, 150 - 300 Dead Break Connection Conductor Diameter (MM) : 11. - 21.6 Dead Break Connection Insulation Diameter (MM) : 24.3 - 34.6, 23 - 32.3, 21.6 - 30.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 24 Housing Features Armoring : No Industry Standards Design Specification : CENELEC HD 629.1 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Rubber Product Family : ELBC Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2437234-1 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2437234-1
Dead Break Connections 2437234-1
Body Features Dead Break Connection Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 120 - 300, 150 - 300 Dead Break Connection Conductor Diameter (MM) : 11. - 21.6 Dead Break Connection Insulation Diameter (MM) : 24.3 - 34.6, 23 - 32.3, 21.6 - 30.4 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 24 Housing Features Armoring : No Industry Standards Design Specification : CENELEC HD 629.1 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : No Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : Worldwide Product Type Features Bushing Type : 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Rubber Product Family : ELBC Screened : Screened

Body Features


  • Dead Break Connection Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 120 - 300, 150 - 300
  • Dead Break Connection Conductor Diameter (MM) : 11. - 21.6
  • Dead Break Connection Insulation Diameter (MM) : 24.3 - 34.6, 23 - 32.3, 21.6 - 30.4

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 24

Housing Features


  • Armoring : No

Industry Standards


  • Design Specification : CENELEC HD 629.1
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : Worldwide

Product Type Features


  • Bushing Type : 630A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Rubber
  • Product Family : ELBC
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2437234-1
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details