TE Connectivity Dead Break Connections 2436876-4

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Insulation Diameter Range : 15.6 - 19.5 MM  [.61 - .76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 630A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Insulation Diameter Range : 15.6 - 19.5 MM  [.61 - .76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 630A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2436876-4 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2436876-4
Dead Break Connections 2436876-4
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 3 Dimensions Compatible Insulation Diameter Range : 15.6 - 19.5 MM  [.61 - .76 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector with Testpoint Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 630A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Insulation Diameter Range : 15.6 - 19.5 MM  [.61 - .76 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector with Testpoint

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia

Product Type Features


  • Bushing Type : 630A
  • Cable Shield Style : Copper Tape
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2436876-4
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products