TE Connectivity Infotainment & Multimedia Cable Assemblies 2434552-1

Description
Electrical Characteristics Impedance (OHM) : 90 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 3.02 M  [9.89 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Electrical Characteristics Impedance (OHM) : 90 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 3.02 M  [9.89 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2434552-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2434552-1
Infotainment & Multimedia Cable Assemblies 2434552-1
Electrical Characteristics Impedance (OHM) : 90 Operation/Applicatio n Shielded : No Other Cable Assembly Length : 3.02 M  [9.89 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 90

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : 3.02 M  [9.89 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2434552-1
Product Name Infotainment & Multimedia Cable Assemblies
Cable Length 9.91 ft (30.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products