2432600-6 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2432600-6
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Box & Tray
Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Box & Tray
Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer Primary Product Material : Stainless Steel
Packaging Features Packaging Method : Box & Tray
Product Type Features Connector Hardware Accessory Type : Bolster Assembly Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) (DEGC) : 100 Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Insulator Material : Polycarbonate Film Plus Acrylic Adhesive Layer
Primary Product Material : Stainless Steel
Packaging Features
Packaging Method : Box & Tray
Product Type Features
Connector Hardware Accessory Type : Bolster Assembly
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) (DEGC) : 100
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]