Configuration Features Wiring Configuration : Three Phase
Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 3.53 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 2.95 Power Rating (KWATT) : 2.2
Mechanical Attachment Product Mount Type : Chassis Mount
Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Configuration Features
- Wiring Configuration : Three Phase
Electrical Characteristics
- %Impedence @ 50Hz and Rated Current : 4% @ 400VAC
- Current Rating (AMP) : 3.53
- Operating Voltage (VAC) : 400
- Operating Voltage (Max) (VAC) : 480
- Power Rating (HP) : 2.95
- Power Rating (KWATT) : 2.2
Mechanical Attachment
- Product Mount Type : Chassis Mount
Product Type Features
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block