TE Connectivity Applicators 2432205-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 2.67 MM  [.105 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : GII+
Request a Quote
Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 2.67 MM  [.105 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : GII+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2432205-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2432205-1
Applicators 2432205-1
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 2.67 MM  [.105 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : GII+

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Wire Crimp Width : 2.67 MM  [.105 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : GII+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2432205-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579008-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803325-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details