Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B
Configuration Features Number of Positions : 1 Number of Rows : 1
Electrical Characteristics Nominal Voltage Architecture (V) : 60
Housing Features Housing Color : White
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : B
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Electrical Characteristics
- Nominal Voltage Architecture (V) : 60
Housing Features
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Other
- Connector Position Assurance Capable : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]