TE Connectivity EMI Vents 2430085-1

Description
Dimensions Compatible with Fan Diameter : 60 MM  [2.362 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet
Description
Dimensions Compatible with Fan Diameter : 60 MM  [2.362 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Vents - 2430085-1 - TE Connectivity
Berwyn, PA, United States
EMI Vents
2430085-1
EMI Vents 2430085-1
Dimensions Compatible with Fan Diameter : 60 MM  [2.362 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS

Dimensions


  • Compatible with Fan Diameter : 60 MM  [2.362 INCH ]

Mechanical Attachment


  • Mounting Options : 5mm Diameter Countersunk Mounting Holes

Other


  • Gasket Material : Nickel Copper Fabric over Foam

Product Type Features


  • Frame Material : ABS
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2430085-1
Product Name EMI Vents
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-10KEPS10BFPWVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1-1609966-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers