TE Connectivity EMI Vents 2430084-1

Description
Dimensions Compatible with Fan Diameter : 40 MM  [1.575 INCH ] Mechanical Attachment Mounting Options : 4mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet
Description
Dimensions Compatible with Fan Diameter : 40 MM  [1.575 INCH ] Mechanical Attachment Mounting Options : 4mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Vents - 2430084-1 - TE Connectivity
Berwyn, PA, United States
EMI Vents
2430084-1
EMI Vents 2430084-1
Dimensions Compatible with Fan Diameter : 40 MM  [1.575 INCH ] Mechanical Attachment Mounting Options : 4mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS

Dimensions


  • Compatible with Fan Diameter : 40 MM  [1.575 INCH ]

Mechanical Attachment


  • Mounting Options : 4mm Diameter Countersunk Mounting Holes

Other


  • Gasket Material : Nickel Copper Fabric over Foam

Product Type Features


  • Frame Material : ABS
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2430084-1
Product Name EMI Vents
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609016-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps
View Details
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
IEC Filters - 2660141 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details