TE Connectivity Electronic Connector 2428-016-1805

Description
HDP BACKSHELL 180 #18, mod. -L017 Product overview: 2428-016-1805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2428-016-1805 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HDP BACKSHELL 180 #18, mod. -L017 Product overview: 2428-016-1805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2428-016-1805 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-2428-016-1805
Electronic Connector 363-2428-016-1805
HDP BACKSHELL 180 #18, mod. -L017 Product overview: 2428-016-1805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2428-016-1805 can be used for catalog matching and distributor lookup.

HDP BACKSHELL 180 #18, mod. -L017 Product overview: 2428-016-1805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-2428-016-1805 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backshells and Cable Clamps - 1734-2428-016-1805-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1734-2428-016-1805-ND
Backshells and Cable Clamps 1734-2428-016-1805-ND
CONN BACKSHELL SZ18 BLACK

CONN BACKSHELL SZ18 BLACK

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1351339-2428-016-1805 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1351339-2428-016-1805
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1351339-2428-016-1805
Win Source Part Number: 1351339-2428-016-180 5 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Series: HDP20 Type: Backshell Color: Black Features: Strain Relief Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded For Use With/Related Products: HDP20 Series Connectors with L017 Modification Material Flammability Rating: UL94 HB Standard Package: 1 Shell Size - Insert: 18 Material: Plastic Includes: 1 pc - 1 Backshell Cable Opening: 1.248" (31.70mm) Diameter - Outside: 1.575" (40.00mm) Cable Exit: 180° Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: TE Connectivity Deutsch Connectors Primary Material: Polyamide (PA) , Nylon, Glass Filled

Win Source Part Number: 1351339-2428-016-1805
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Series: HDP20
Type: Backshell
Color: Black
Features: Strain Relief
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
For Use With/Related Products: HDP20 Series Connectors with L017 Modification
Material Flammability Rating: UL94 HB
Standard Package: 1
Shell Size - Insert: 18
Material: Plastic
Includes: 1 pc - 1 Backshell
Cable Opening: 1.248" (31.70mm)
Diameter - Outside: 1.575" (40.00mm)
Cable Exit: 180°
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: TE Connectivity Deutsch Connectors
Primary Material: Polyamide (PA) , Nylon, Glass Filled

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-2428-016-1805 1734-2428-016-1805-ND 1351339-2428-016-1805
Product Name Electronic Connector Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details