TE Connectivity ™ Connectors, Interconnects Circular Connectors Backshells and Cable Clamps 2428-008-2405

Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Type: Backshell Package: Box Shielding: Unshielded Shell Size - Insert: 24 Material: Plastic Cable Opening: 0.625" (15.88mm) Diameter - Outside: 1.840" (46.74mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Type: Backshell Package: Box Shielding: Unshielded Shell Size - Insert: 24 Material: Plastic Cable Opening: 0.625" (15.88mm) Diameter - Outside: 1.840" (46.74mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps - 2428-008-2405 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
2428-008-2405
Connectors, Interconnects Circular Connectors Backshells and Cable Clamps 2428-008-2405
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps Type: Backshell Package: Box Shielding: Unshielded Shell Size - Insert: 24 Material: Plastic Cable Opening: 0.625" (15.88mm) Diameter - Outside: 1.840" (46.74mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
Type: Backshell
Package: Box
Shielding: Unshielded
Shell Size - Insert: 24
Material: Plastic
Cable Opening: 0.625" (15.88mm)
Diameter - Outside: 1.840" (46.74mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Clamps
Product Number 2428-008-2405
Product Name Connectors, Interconnects Circular Connectors Backshells and Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120 Discrete Conductor Cable Clamp - 981G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers