TE Connectivity Connector Backshells 242411-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/73, M83723/68, M83723/02, AS34001, M83723/84, MS3475, M83723/74, M83723/39, M83723/95, NAS 1694, M83723/08, M83723/86, NAS 1650, MS3459, M83723/37, M83723/49, M83723/40, M83723/72, AS34461, AS34641, M83723/76, M83723/67, M83723/71, M83723/83, NAS 1699, M83723/41, NAS 1701, NAS 1653, M83723/14, M83723/75, NAS 1702, AS34541, AS34671, M83723/92, M83723/36, M83723/97, AS34241, M83723/01, M83723/07, M83723/03, M83723/69, NAS 1599, AS34041, AS34091, M83723/06, NAS 1693, M83723/38, M83723/82, MS3476, M83723/87, AS34061, AS34511, M83723/43, M83723/98, NAS 1641, NAS 1700, M83723/77, MS3471, NAS 1651, AS34121, M83723/96, M83723/05, M83723/04, M83723/65, M83723/91, M83723/48, MS3470, AS34561, M83723/13, M83723/78, M83723/66, MS3474, AS34011, NAS 1642, NAS 1692, NAS 1643, AS34681, M83723/85, MS3472, NAS 1652, AS34081, M83723/42, AS34501 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/73, M83723/68, M83723/02, AS34001, M83723/84, MS3475, M83723/74, M83723/39, M83723/95, NAS 1694, M83723/08, M83723/86, NAS 1650, MS3459, M83723/37, M83723/49, M83723/40, M83723/72, AS34461, AS34641, M83723/76, M83723/67, M83723/71, M83723/83, NAS 1699, M83723/41, NAS 1701, NAS 1653, M83723/14, M83723/75, NAS 1702, AS34541, AS34671, M83723/92, M83723/36, M83723/97, AS34241, M83723/01, M83723/07, M83723/03, M83723/69, NAS 1599, AS34041, AS34091, M83723/06, NAS 1693, M83723/38, M83723/82, MS3476, M83723/87, AS34061, AS34511, M83723/43, M83723/98, NAS 1641, NAS 1700, M83723/77, MS3471, NAS 1651, AS34121, M83723/96, M83723/05, M83723/04, M83723/65, M83723/91, M83723/48, MS3470, AS34561, M83723/13, M83723/78, M83723/66, MS3474, AS34011, NAS 1642, NAS 1692, NAS 1643, AS34681, M83723/85, MS3472, NAS 1652, AS34081, M83723/42, AS34501 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 242411-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
242411-000
Connector Backshells 242411-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/73, M83723/68, M83723/02, AS34001, M83723/84, MS3475, M83723/74, M83723/39, M83723/95, NAS 1694, M83723/08, M83723/86, NAS 1650, MS3459, M83723/37, M83723/49, M83723/40, M83723/72, AS34461, AS34641, M83723/76, M83723/67, M83723/71, M83723/83, NAS 1699, M83723/41, NAS 1701, NAS 1653, M83723/14, M83723/75, NAS 1702, AS34541, AS34671, M83723/92, M83723/36, M83723/97, AS34241, M83723/01, M83723/07, M83723/03, M83723/69, NAS 1599, AS34041, AS34091, M83723/06, NAS 1693, M83723/38, M83723/82, MS3476, M83723/87, AS34061, AS34511, M83723/43, M83723/98, NAS 1641, NAS 1700, M83723/77, MS3471, NAS 1651, AS34121, M83723/96, M83723/05, M83723/04, M83723/65, M83723/91, M83723/48, MS3470, AS34561, M83723/13, M83723/78, M83723/66, MS3474, AS34011, NAS 1642, NAS 1692, NAS 1643, AS34681, M83723/85, MS3472, NAS 1652, AS34081, M83723/42, AS34501 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/73, M83723/68, M83723/02, AS34001, M83723/84, MS3475, M83723/74, M83723/39, M83723/95, NAS 1694, M83723/08, M83723/86, NAS 1650, MS3459, M83723/37, M83723/49, M83723/40, M83723/72, AS34461, AS34641, M83723/76, M83723/67, M83723/71, M83723/83, NAS 1699, M83723/41, NAS 1701, NAS 1653, M83723/14, M83723/75, NAS 1702, AS34541, AS34671, M83723/92, M83723/36, M83723/97, AS34241, M83723/01, M83723/07, M83723/03, M83723/69, NAS 1599, AS34041, AS34091, M83723/06, NAS 1693, M83723/38, M83723/82, MS3476, M83723/87, AS34061, AS34511, M83723/43, M83723/98, NAS 1641, NAS 1700, M83723/77, MS3471, NAS 1651, AS34121, M83723/96, M83723/05, M83723/04, M83723/65, M83723/91, M83723/48, MS3470, AS34561, M83723/13, M83723/78, M83723/66, MS3474, AS34011, NAS 1642, NAS 1692, NAS 1643, AS34681, M83723/85, MS3472, NAS 1652, AS34081, M83723/42, AS34501

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-1404Ai Raychem - Te Connectivity - 36AC2513 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1404Ai Raychem - Te Connectivity
36AC2513
Txr54Ab00-1404Ai Raychem - Te Connectivity 36AC2513
TXR54AB00-1404AI

TXR54AB00-1404AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 242411-000 36AC2513
Product Name Connector Backshells Txr54Ab00-1404Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details