Body Features Gasket Shape : Sheet Gasket Type : Moulded
Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.11 MM [1.343 INCH ]
Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008
Product Type Features Binding Material : Silicone Filler Material : Silver Plated Aluminum (Ag/Al) Finished Type : Conductive Sheet
Usage Conditions Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]
Body Features
- Gasket Shape : Sheet
- Gasket Type : Moulded
Dimensions
- Product Thickness : .8 MM [.031 INCH ]
- Product Width : 34.11 MM [1.343 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
- Volume Resistivity (Max) (OHMCM) : .008
Product Type Features
- Binding Material : Silicone
- Filler Material : Silver Plated Aluminum (Ag/Al)
- Finished Type : Conductive Sheet
Usage Conditions
- Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]