Body Features Gasket Shape : Sheet Gasket Type : Moulded
Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ]
Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05
Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet
Usage Conditions Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]
Body Features
- Gasket Shape : Sheet
- Gasket Type : Moulded
Dimensions
- Product Thickness : .8 MM [.031 INCH ]
- Product Width : 44.45 MM [1.75 INCH ]
Electrical Characteristics
- Resistance to Petroleum : Yes
- Volume Resistivity (Max) (OHMCM) : .05
Product Type Features
- Binding Material : Fluorosilicone
- Filler Material : Nickel Plated Graphite (Ni/C)
- Finished Type : Conductive Sheet
Usage Conditions
- Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]