TE Connectivity EMI Gaskets 2423932-1

Description
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 39.67 MM  [1.562 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 39.67 MM  [1.562 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2423932-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2423932-1
EMI Gaskets 2423932-1
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 39.67 MM  [1.562 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Sheet
  • Gasket Type : Moulded

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 39.67 MM  [1.562 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Graphite (Ni/C)
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2423932-1
Product Name EMI Gaskets
Operating Temperature -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details