TE Connectivity EMI Gaskets 2423910-1

Description
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2423910-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2423910-1
EMI Gaskets 2423910-1
Body Features Gasket Shape : Sheet Gasket Type : Moulded Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 24.51 MM  [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Sheet
  • Gasket Type : Moulded

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 24.51 MM  [.965 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Graphite (Ni/C)
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2423910-1
Product Name EMI Gaskets
Operating Temperature -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Cable Braids - 0724863001 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details