Body Features Gasket Core Material : Silicone Sponge Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket
Dimensions Product Length : 25 M [82 FT ] Product Thickness : 4.8 MM [.189 INCH ] Product Width : 12.7 MM [.5 INCH ]
Electrical Characteristics Resistance to Petroleum : No
Product Type Features Gasket Wire Material Type : Nickel-Copper Alloy
Usage Conditions Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]
Body Features
- Gasket Core Material : Silicone Sponge
- Gasket Shape : Rectangular
- Gasket Type : Knitted Wire EMI Gasket
Dimensions
- Product Length : 25 M [82 FT ]
- Product Thickness : 4.8 MM [.189 INCH ]
- Product Width : 12.7 MM [.5 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
Product Type Features
- Gasket Wire Material Type : Nickel-Copper Alloy
Usage Conditions
- Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]