Body Features Gasket Shape : Rectangular Gasket Type : Knitted Wire EMI Gasket
Dimensions Product Length : 25 M [82 FT ] Product Thickness : 3.2 MM [.126 INCH ] Product Width : 6.4 MM [.252 INCH ]
Electrical Characteristics Resistance to Petroleum : No
Product Type Features Gasket Wire Material Type : Stainless Steel
Usage Conditions Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]
Body Features
- Gasket Shape : Rectangular
- Gasket Type : Knitted Wire EMI Gasket
Dimensions
- Product Length : 25 M [82 FT ]
- Product Thickness : 3.2 MM [.126 INCH ]
- Product Width : 6.4 MM [.252 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
Product Type Features
- Gasket Wire Material Type : Stainless Steel
Usage Conditions
- Operating Temperature Range : -50 - 200 DEGC [-58 - 392 DEGF ]