TE Connectivity M8/M12 Cable Assemblies 2423446-7

Description
Body Features Cable Color : Black Conductor Material : Copper Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 8 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 50 Housing Features Housing Material : 6T PA GF 30 Industry Standards IP Rating : IP67 Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7.05 M  [23.1 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 8 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 50 Housing Features Housing Material : 6T PA GF 30 Industry Standards IP Rating : IP67 Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7.05 M  [23.1 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2423446-7 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2423446-7
M8/M12 Cable Assemblies 2423446-7
Body Features Cable Color : Black Conductor Material : Copper Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 8 Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 50 Housing Features Housing Material : 6T PA GF 30 Industry Standards IP Rating : IP67 Industrial Protocols : Single Pair Ethernet (SPE) Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 7.05 M  [23.1 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 8

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 50

Housing Features


  • Housing Material : 6T PA GF 30

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : Single Pair Ethernet (SPE)

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 7.05 M  [23.1 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now
Circular Cable Assemblies - 17-2423446-7-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-2423446-7-ND
Circular Cable Assemblies 17-2423446-7-ND
SPE-M12-MS-7CON-PUR- 7SH

SPE-M12-MS-7CON-PUR-7SH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2423446-7 17-2423446-7-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531202 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers