Body Features Cable Color : Black Conductor Material : Copper Connector Color (End A) : Black Jacket Material : PUR
Configuration Features Number of Positions : 6
Contact Features Contact Current Rating (Max) (AMP) : 8
Dimensions Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 50
Housing Features Housing Material : 6T PA GF 30
Industry Standards IP Rating : IP67 Industrial Protocols : Single Pair Ethernet (SPE)
Mechanical Attachment Connector Orientation (End A) : Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Ethernet Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5.11 M [16.7 FT ]
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Body Features
- Cable Color : Black
- Conductor Material : Copper
- Connector Color (End A) : Black
- Jacket Material : PUR
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 8
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 63
- Operating Voltage (VDC) : 50
Housing Features
- Housing Material : 6T PA GF 30
Industry Standards
- IP Rating : IP67
- Industrial Protocols : Single Pair Ethernet (SPE)
Mechanical Attachment
- Connector Orientation (End A) : Straight
Operation/Application
- M8/M12 Application Type : Industrial Ethernet
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 5.11 M [16.7 FT ]
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly (End B) : M12 Plug
- Cable Assembly Type : M12 to M12