TE Connectivity Automotive Headers 2421721-6

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Signal Positions : 21 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 50.8 MM  [2 INCH ] Connector Width : 28.6 MM  [1.13 INCH ] PCB Thickness (Recommended) : 1.6 - 1.7 MM  [.063 - .067 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Signal Positions : 21 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 50.8 MM  [2 INCH ] Connector Width : 28.6 MM  [1.13 INCH ] PCB Thickness (Recommended) : 1.6 - 1.7 MM  [.063 - .067 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2421721-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2421721-6
Automotive Headers 2421721-6
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 21 Number of Rows : 3 Number of Signal Positions : 21 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 50.8 MM  [2 INCH ] Connector Width : 28.6 MM  [1.13 INCH ] PCB Thickness (Recommended) : 1.6 - 1.7 MM  [.063 - .067 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Ribs PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 21
  • Number of Rows : 3
  • Number of Signal Positions : 21
  • PCB Mount Orientation : Perpendicular Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 24
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 50.8 MM  [2 INCH ]
  • Connector Width : 28.6 MM  [1.13 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 1.7 MM  [.063 - .067 INCH ]
  • Profile Height from PCB : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Ribs
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Headers, Male Pins - 1734-2421721-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2421721-6-ND
Headers, Male Pins 1734-2421721-6-ND
21POS,TAB2.8X0.8,HDR ASSY,90DEG,

21POS,TAB2.8X0.8,HDR ASSY,90DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2421721-6 1734-2421721-6-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Voltage Rating 12 volts 28 volts
Unlock Full Specs
to access all available technical data