TE Connectivity EMI Gaskets 2420727-1

Description
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Product Type Features Binding Material : Fluorosilicone Closing Force (NEWTCM2) : 38 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Product Type Features Binding Material : Fluorosilicone Closing Force (NEWTCM2) : 38 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2420727-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2420727-1
EMI Gaskets 2420727-1
Body Features Gasket Shape : Sheet Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Product Type Features Binding Material : Fluorosilicone Closing Force (NEWTCM2) : 38 Finished Type : Conductive Sheet Gasket Wire Material Type : Aluminum Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Gasket Shape : Sheet
  • Gasket Type : Oriented Wire EMI Gasket

Dimensions


  • Product Length : 1 M  [3.28 FT ]
  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 150 MM  [5.905 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes

Product Type Features


  • Binding Material : Fluorosilicone
  • Closing Force (NEWTCM2) : 38
  • Finished Type : Conductive Sheet
  • Gasket Wire Material Type : Aluminum

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2420727-1
Product Name EMI Gaskets
Operating Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 058815-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details