TE Connectivity Rectangular Wire & Cable Connectors & Housings 2420266-4

Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2420266-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2420266-4
Rectangular Wire & Cable Connectors & Housings 2420266-4
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 5.95 MM  [.234 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 5.95 MM  [.234 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 17-2420266-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2420266-4-ND
Rectangular Connector Housings 17-2420266-4-ND
SOCKET HSG 4P BLUE HCI 4.0 PITCH

SOCKET HSG 4P BLUE HCI 4.0 PITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2420266-4 2420266-4 17-2420266-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - A121437-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers