TE Connectivity Electromechanical Relays & Contactors 2419969-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REB410 is a time delay relay with 4PDT contacts rated for 10 A, designed for severe environmental conditions in aerospace, defense, and marine applications. It features a welded hermetically sealed enclosure, operates with a 20-30 Vdc control voltage, and supports timing delays from 0.1 to 900 seconds. The relay measures 26.0 x 26.0 x 38.4 mm and weighs 86.2 grams. It meets MIL-PRF-83726 and MIL-STD-1686 Class Non-Sensitive for electrostatic discharge, with a temperature range up to +125°C depending on timing code. Mechanical life exceeds 400,000 cycles, and contact insulation resistance is 1000 MΩ min at 500 Vdc.

Datasheet Summary
Powered by GS/AI

The REB410 is a time delay relay with 4PDT contacts rated for 10 A, designed for severe environmental conditions in aerospace, defense, and marine applications. It features a welded hermetically sealed enclosure, operates with a 20-30 Vdc control voltage, and supports timing delays from 0.1 to 900 seconds. The relay measures 26.0 x 26.0 x 38.4 mm and weighs 86.2 grams. It meets MIL-PRF-83726 and MIL-STD-1686 Class Non-Sensitive for electrostatic discharge, with a temperature range up to +125°C depending on timing code. Mechanical life exceeds 400,000 cycles, and contact insulation resistance is 1000 MΩ min at 500 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2419969-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2419969-1
Electromechanical Relays & Contactors 2419969-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 38.4 MM  [1.512 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 38.4 MM  [1.512 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2419969-1
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414286-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
6 suppliers