TE Connectivity Automotive Headers 2418382-8

Description
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .8 MM  [.015 INCH , .031 INCH ] Mating Tab Width : .5 MM , 5.8 MM  [.228 INCH , .19 INCH ] Housing Features Centerline (Pitch) : 8.2 MM , 2 MM  [.078 INCH , .323 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .8 MM  [.015 INCH , .031 INCH ] Mating Tab Width : .5 MM , 5.8 MM  [.228 INCH , .19 INCH ] Housing Features Centerline (Pitch) : 8.2 MM , 2 MM  [.078 INCH , .323 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2418382-8 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2418382-8
Automotive Headers 2418382-8
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn), Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .8 MM  [.015 INCH , .031 INCH ] Mating Tab Width : .5 MM , 5.8 MM  [.228 INCH , .19 INCH ] Housing Features Centerline (Pitch) : 8.2 MM , 2 MM  [.078 INCH , .323 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn), Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .8 MM  [.015 INCH , .031 INCH ]
  • Mating Tab Width : .5 MM , 5.8 MM  [.228 INCH , .19 INCH ]

Housing Features


  • Centerline (Pitch) : 8.2 MM , 2 MM  [.078 INCH , .323 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2418382-8
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Automotive Headers - 1-2394061-3 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers