Body Features Body Material : Zinc Alloy Body Plating Material : Nickel
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .38 MICM [14.9 MICIN ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 6
Other Dielectric Material : PBT
Packaging Features Packaging Method : Tray
Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMB Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : Zinc Alloy
- Body Plating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Copper Alloy
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : .38 MICM [14.9 MICIN ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 6
Other
- Dielectric Material : PBT
Packaging Features
Product Type Features
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : SMB
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]