Body Features Product Weight : .48 KG [1.059 LB ]
Dimensions Compatible Conductor Diameter Range : 8.9 - 10.7 MM [.35 - .42 INCH ]
Electrical Characteristics Breaking Load (Min) (KN) : 18.45 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-3
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Body Features
- Product Weight : .48 KG [1.059 LB ]
Dimensions
- Compatible Conductor Diameter Range : 8.9 - 10.7 MM [.35 - .42 INCH ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 18.45
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-3
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge
- Power Component Options : Insulated Neutral Messenger
- Power System Clamp Style : Anchoring Clamp