TE Connectivity Tactile Switches 2416191-2

Description
Body Features Actuator Color : Gray Actuator Force : 30 G  [1.05 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Flush Case Material : PBT Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NC Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Nickel Silver Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Gold Dimensions Product Height : 7 MM  [.276 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 4.1 MM  [.161 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Illuminated : Without Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Gray Actuator Force : 30 G  [1.05 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Flush Case Material : PBT Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NC Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Nickel Silver Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Gold Dimensions Product Height : 7 MM  [.276 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 4.1 MM  [.161 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Illuminated : Without Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2416191-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2416191-2
Tactile Switches 2416191-2
Body Features Actuator Color : Gray Actuator Force : 30 G  [1.05 OZ ] Actuator Material : Acetal Actuator Orientation : Side Actuator Profile : Flush Case Material : PBT Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NC Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Nickel Silver Contact Current Rating (MAMP) : 1 Switch Contact Plating Material : Gold Dimensions Product Height : 7 MM  [.276 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 4.1 MM  [.161 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Illuminated : Without Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Gray
  • Actuator Force : 30 G  [1.05 OZ ]
  • Actuator Material : Acetal
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Case Material : PBT
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NC
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Nickel Silver
  • Contact Current Rating (MAMP) : 1
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 7 MM  [.276 INCH ]
  • Product Length : 7.7 MM  [.303 INCH ]
  • Product Width : 4.1 MM  [.161 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 10

Housing Features


  • Low Profile : With
  • Process Sealed : No

Industry Standards


  • IP Rating : IP40

Product Type Features


  • Actuator Style : Screwdriver Slot Actuator
  • Actuator Type : Rotary
  • Illuminated : Without
  • Leg Style : Through Hole
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2416191-2
Product Name Tactile Switches
Actuator Specifications Flush Pushbutton
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825967-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
Tactile Switches - 2337243-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 3-1825910-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
Tactile Switches - 1-2213818-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers