TE Connectivity Connector Backshells 241613-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/40, D38999/24, D38999/46, D38999/20, D38999/26, D38999/42, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 15, D Other TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/40, D38999/24, D38999/46, D38999/20, D38999/26, D38999/42, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 15, D Other TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 241613-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
241613-000
Connector Backshells 241613-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/40, D38999/24, D38999/46, D38999/20, D38999/26, D38999/42, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 15, D Other TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/40, D38999/24, D38999/46, D38999/20, D38999/26, D38999/42, D38999/47

Operation/Application


  • Compatible With Connector Shell Size : 15, D

Other


  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 241613-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details