Body Features Actuator Color : Red Actuator Force : 4079 G [144 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M22 x 1 Case Material : Polyamide Product Orientation : Vertical Sealing Method : Rubber O-Ring
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Maintained Panel Cutout Size : 22.3 MM [0.88 INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory
Contact Features Contact Base Material : Copper Alloy
Dimensions Actuator Length : 33 MM [1.3 INCH ] Bushing Diameter : 22 MM [.87 INCH ] Bushing Length : 45.6 MM [1.8 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 120
Industry Standards IP Rating : IP65
Mechanical Attachment Switch Attachment Method : Screw-On
Operation/Applicatio
n Actuator Total Travel : 8 MM [.3 INCH ]
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Screw Terminal
Body Features
- Actuator Color : Red
- Actuator Force : 4079 G [144 OZ ]
- Actuator Material : Polyamide
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M22 x 1
- Case Material : Polyamide
- Product Orientation : Vertical
- Sealing Method : Rubber O-Ring
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : NC, Maintained
- Panel Cutout Size : 22.3 MM [0.88 INCH ]
- Snap Action : With
- Switch Feedback Type : Tactile & Auditory
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Actuator Length : 33 MM [1.3 INCH ]
- Bushing Diameter : 22 MM [.87 INCH ]
- Bushing Length : 45.6 MM [1.8 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Operating Voltage Range (VAC) : 120
Industry Standards
Mechanical Attachment
- Switch Attachment Method : Screw-On
Operation/Application
- Actuator Total Travel : 8 MM [.3 INCH ]
Packaging Features
Product Type Features
- Actuator Style : Top Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : Emergency Stop Switch
- Switch Connection Type : Screw Terminal