TE Connectivity Data Connectivity Housings 2415532-2

Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : 02 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : 02 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2415532-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2415532-2
Data Connectivity Housings 2415532-2
Body Features Cable Exit Angle (DEG) : 90 Connector & Keying Code : 02 Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .5 MM  [.02 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : 02

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2415532-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products