TE Connectivity Data Connectivity Headers 2415492-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2415492-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2415492-2
Data Connectivity Headers 2415492-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 17-2415492-2TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2415492-2TR-ND
Headers, Male Pins 17-2415492-2TR-ND
2-PORT MATENET HDR ASSY 180DEG,

2-PORT MATENET HDR ASSY 180DEG,

Buy Now Datasheet
Headers, Male Pins - 17-2415492-2CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2415492-2CT-ND
Headers, Male Pins 17-2415492-2CT-ND
2-PORT MATENET HDR ASSY 180DEG,

2-PORT MATENET HDR ASSY 180DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2415492-2 17-2415492-2TR-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data