Body Features Compatible Conductor Material : Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (AAC) : 127 MMSQ [250 - 250 AWGKC , 266.8 - 266.8 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories
Body Features
- Compatible Conductor Material : Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main (AAC) : 127 MMSQ [250 - 250 AWGKC , 266.8 - 266.8 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge
- Power Component Options : Hot Stick Accessories