TE Connectivity Wedge Connectors 2413387-5

Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 170 MMSQ , 177 MMSQ  [350 - 350 AWGKC , 336.4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 170 MMSQ , 177 MMSQ  [350 - 350 AWGKC , 336.4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2413387-5 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2413387-5
Wedge Connectors 2413387-5
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 170 MMSQ , 177 MMSQ  [350 - 350 AWGKC , 336.4 - 336.4 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge Power Component Options : Hot Stick Accessories

Body Features


  • Compatible Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AAC) : 170 MMSQ , 177 MMSQ  [350 - 350 AWGKC , 336.4 - 336.4 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge
  • Power Component Options : Hot Stick Accessories
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2413387-5
Product Name Wedge Connectors
Mounting Wedge
Unlock Full Specs
to access all available technical data

Similar Products