TE Connectivity Automotive Connector EMC Shielding 2413297-1

Description
Body Features Primary Product Material : Copper-Nickel-Silico n Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper-Nickel-Silico n Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2413297-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2413297-1
Automotive Connector EMC Shielding 2413297-1
Body Features Primary Product Material : Copper-Nickel-Silico n Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Copper-Nickel-Silicon

Product Type Features


  • Connector Shielding Accessory Type : Shield Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Connector Accessories - 17-2413297-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2413297-1-ND
Rectangular Connector Accessories 17-2413297-1-ND
CONN HSG HV SHIELDED 8MM

CONN HSG HV SHIELDED 8MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2413297-1 17-2413297-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1719039-7 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Accessories - 102681-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers