TE Connectivity Data Bus Connectors 241251-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 241251-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
241251-000
Data Bus Connectors 241251-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : D

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Data Bus Components - 241251-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Data Bus Components
241251-000
Data Bus Components 241251-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
241251-000
Data Bus Components 241251-000
Data Bus Components

Data Bus Components

Buy Now
A201P3Zq04 Raychem - Te Connectivity - 36AC2510 - Newark, An Avnet Company
Chicago, IL, United States
A201P3Zq04 Raychem - Te Connectivity
36AC2510
A201P3Zq04 Raychem - Te Connectivity 36AC2510
A201P3ZQ04

A201P3ZQ04

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 241251-000 241251-000 36AC2510
Product Name Data Bus Connectors Data Bus Components A201P3Zq04 Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details