TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 2411-002-1805

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334440-2411-002-180 5 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: Black Accessory Type: Hex Nut For Use With/Related Products: HDP20 Series Receptacle Standard Package: 1 Shell Size - Insert: 18 Material: Polyetherimide (PEI), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1886 Base Product Number: 2411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334440-2411-002-180 5 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: Black Accessory Type: Hex Nut For Use With/Related Products: HDP20 Series Receptacle Standard Package: 1 Shell Size - Insert: 18 Material: Polyetherimide (PEI), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1886 Base Product Number: 2411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334440-2411-002-1805 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1334440-2411-002-1805
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1334440-2411-002-1805
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334440-2411-002-180 5 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Box Color: Black Accessory Type: Hex Nut For Use With/Related Products: HDP20 Series Receptacle Standard Package: 1 Shell Size - Insert: 18 Material: Polyetherimide (PEI), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 1734-1886 Base Product Number: 2411 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334440-2411-002-1805
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Packaging: Box
Color: Black
Accessory Type: Hex Nut
For Use With/Related Products: HDP20 Series Receptacle
Standard Package: 1
Shell Size - Insert: 18
Material: Polyetherimide (PEI), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1734-1886
Base Product Number: 2411
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Accessories - 1734-1886-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-1886-ND
Circular Connector Accessories 1734-1886-ND
Connector Hex Nut 18 Black

Connector Hex Nut 18 Black

Buy Now Datasheet
Panel Nut, Hdp, Shell Size 18; Accessory Type Deutsch - Te Connectivity - 91R1827 - Newark, An Avnet Company
Chicago, IL, United States
Panel Nut, Hdp, Shell Size 18; Accessory Type Deutsch - Te Connectivity
91R1827
Panel Nut, Hdp, Shell Size 18; Accessory Type Deutsch - Te Connectivity 91R1827
PANEL NUT, HDP, SHELL SIZE 18; Accessory Type:Panel Nut; For Use With:Deutsch s HDP20; Thread Size - Metric:M18; Thread Size - Imperial:1-1/2-18; Product Range:HDP Series RoHS Compliant: Yes

PANEL NUT, HDP, SHELL SIZE 18; Accessory Type:Panel Nut; For Use With:Deutsch s HDP20; Thread Size - Metric:M18; Thread Size - Imperial:1-1/2-18; Product Range:HDP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Accessories - 2411-002-1805 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
2411-002-1805
Circular Connector Accessories 2411-002-1805
CONN HEX NUT 18 BLACK

CONN HEX NUT 18 BLACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334440-2411-002-1805 1734-1886-ND 91R1827 2411-002-1805
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Accessories Circular Connector Accessories Panel Nut, Hdp, Shell Size 18; Accessory Type Deutsch - Te Connectivity Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details