TE Connectivity Circular Connector Accessories 2411-001-2405

Description
Connector Hex Nut 24 Black
Request a Quote Datasheet
Description
Connector Hex Nut 24 Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 1734-1885-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-1885-ND
Circular Connector Accessories 1734-1885-ND
Connector Hex Nut 24 Black

Connector Hex Nut 24 Black

Buy Now Datasheet
Circular Connector Accessories - 1111-2411-001-2405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1111-2411-001-2405-ND
Circular Connector Accessories 1111-2411-001-2405-ND
AUTOMOTIVE CONNECTORS PANEL NUT

AUTOMOTIVE CONNECTORS PANEL NUT

Buy Now Datasheet
Connectors, Interconnects -Circular Connectors- Circular Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Circular Connectors- Circular Connector Accessories
Connectors, Interconnects -Circular Connectors- Circular Connector Accessories
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Circular Connectors- Circular Connector Accessories Series: HDP20 Package: Box Product Status: Active Accessory Type: Hex Nut For Use With/Related Products: HDP20 Series Receptacle Shell Size - Insert: 24 Material: Polyetherimide (PEI), Glass Filled Color: Black

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Circular Connectors- Circular Connector Accessories
Series: HDP20
Package: Box
Product Status: Active
Accessory Type: Hex Nut
For Use With/Related Products: HDP20 Series Receptacle
Shell Size - Insert: 24
Material: Polyetherimide (PEI), Glass Filled
Color: Black

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1734-1885-ND
Product Name Circular Connector Accessories Connectors, Interconnects -Circular Connectors- Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers