TE Connectivity
Automotive Connector EMC Shielding
2410952-2
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Body Features
- Primary Product Material : Copper Alloy
Product Type Features
- Connector Shielding Accessory Type : Ferrule
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2410952-2 |
1734-2410952-2-ND |
|
Product Name
|
Automotive Connector EMC Shielding |
Rectangular Connector Accessories |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Contact Size (AWG)
10 to 22 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
6 to 24 AWG
View Details
Connector Type
Automotive Connector; Board to Board Connector
Termination
Surface Mount
Mounting
Panel Mount
View Details
3 suppliers
Connector Type
Rectangular Connectors, Heavy Duty
Mounting
Free Hanging (In-Line)
View Details
2 suppliers