TE Connectivity
Automotive Connector EMC Shielding
2410952-1
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Body Features
- Primary Product Material : Copper Alloy
Product Type Features
- Connector Shielding Accessory Type : Ferrule
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2410952-1 |
1734-2410952-1-ND |
|
Product Name
|
Automotive Connector EMC Shielding |
Rectangular Connector Accessories |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
8 to 22 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Mounting
Panel Mount
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details