TE Connectivity Applicators 2410908-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 11 MM  [.433 INCH ] Insulation Diameter Range : 6.3 - 7. MM  [.248 - .276 INCH ] Wire Crimp Width : 9.8 MM  [.386 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 11 MM  [.433 INCH ] Insulation Diameter Range : 6.3 - 7. MM  [.248 - .276 INCH ] Wire Crimp Width : 9.8 MM  [.386 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2410908-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2410908-1
Applicators 2410908-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 11 MM  [.433 INCH ] Insulation Diameter Range : 6.3 - 7. MM  [.248 - .276 INCH ] Wire Crimp Width : 9.8 MM  [.386 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 11 MM  [.433 INCH ]
  • Insulation Diameter Range : 6.3 - 7. MM  [.248 - .276 INCH ]
  • Wire Crimp Width : 9.8 MM  [.386 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-LP
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2410908-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803317-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1803224-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633757-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details