TE Connectivity Data Connectivity Headers 2410640-1

Description
Body Features Body Material : PBT GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 34.9 MM  [1.37 INCH ] Product Length : 13.9 MM  [.547 INCH ] Product Width : 12.1 MM  [.476 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 34.9 MM  [1.37 INCH ] Product Length : 13.9 MM  [.547 INCH ] Product Width : 12.1 MM  [.476 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2410640-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2410640-1
Data Connectivity Headers 2410640-1
Body Features Body Material : PBT GF Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 34.9 MM  [1.37 INCH ] Product Length : 13.9 MM  [.547 INCH ] Product Width : 12.1 MM  [.476 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18143 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Connector & Keying Code : Z
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 34.9 MM  [1.37 INCH ]
  • Product Length : 13.9 MM  [.547 INCH ]
  • Product Width : 12.1 MM  [.476 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 12.3 MM  [.484 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - .1, 0 - 1
  • Shielded : Yes
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-18143

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Heavy Duty Connector Inserts, Modules - 17-2410640-1-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
17-2410640-1-ND
Heavy Duty Connector Inserts, Modules 17-2410640-1-ND
2POS,TAB0.5X0.4,HDR ASSY,180DEG,

2POS,TAB0.5X0.4,HDR ASSY,180DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2410640-1 17-2410640-1-ND
Product Name Data Connectivity Headers Heavy Duty Connector Inserts, Modules
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1A 30V Electronic Connector - 316-104549-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
View Details
4 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers