Body Features Compatible Conductor Material : Copper
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : White
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Conductor Material : Copper
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : White
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories
Body Features Compatible Conductor Material : Copper
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : White
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Energised Installation Power Component Options : Hot Stick Accessories
Body Features
Compatible Conductor Material : Copper
Industry Standards
Compatible With Agency/Standards Products : RUS
Operation/Application
Power Component Application Type : Overhead Transmission & Distribution Connections